Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202607906,
ZPF000000000130132 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
120
in stock
|
Buy Now | |
TE Store
from US$0.87
|
1,290
in stock
|
Buy Now | |
element14
from US$1.93
|
177
in stock
|
Buy Now | |
Farnell
from US$1.48
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
40
in stock
|
Buy Now | |
RS Americas
from US$2.62
|
1
in stock
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Height | .638in, 16.21mm |
Width | .638in, 16.21mm |
Length | 41.15mm, 1.62in |
Nominal Voltage Architecture | 125V, 240V, 80V, 90V, 42V, 24V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 2P, GRY, N, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-2P-E003 | Internal Number: DTM04-2P-E003 | Alias Number: 8202607906 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 2POS, 7.5A | element14 |
DTM, J-1939/15, Receptacle, 2 way | RS |
Automotive Housing, Rcpt, 2Pos, 7.5A | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector, Housing for Male Terminals, Contacts 2, Gray, PA GF, DTM Series | TE Connectivity DTM04-2P-E003 | RS Americas |
Where can I find additional details, specifications and documents for a DTM04-2P-E003?
Additional datasheets, footprints and schematics for DTM04-2P-E003 are listed on our Part Details page. You can also find images and similar parts to DTM04-2P-E003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-2P-E003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-2P-E003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-2P-E003 fall under?
The DTM04-2P-E003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-2P-E003 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-2P-E003 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-2P-E003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-2P-E003 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DTM04-2P-E003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-2P-E003 often in real-time on the comparison pages.
What if I can't find stock of DTM04-2P-E003?
You can fill out our help required form which you can use to request a quote for DTM04-2P-E003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.