DTF15-12PD Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTF RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130566
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.47

Distributor Stock
Logo for TE Store
TE Store
from US$6.47
8,992
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.97
-
Buy Now
Logo for Boersig
Boersig
from US$9.92
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Color Gray
Connector Code A
Number of Rows 2
Number of Positions 12
Number of Sections 2
Pin Diameter .059in, 1.5mm
Interface Plating Tin (Sn)
Width 1.73in, 44mm
Length 22.25mm, .876in
Nominal Voltage Architecture 48V, 12V, 80V, 42V, 24V, 90V, 125V, 240V
Operating Voltage 250VDC, 250VAC
Voltage Rating (Max) 12VDC, 250VAC
Centerline (Pitch) 4.44mm, .175in
Degree of Protection IP68
UL Flammability Rating None
PCB Mount Retention With
Locking Interface With
PCB Mount Retention Type Solder Tail
Mounting Holes Without
Panel Mount Feature Without
PCB Mount Alignment With
Mounting Orientation Vertical/180°
Packaging Quantity 108
Packaging Type Box
Hybrid Header No
Shielded No
Connector System Wire-to-Device, Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable Yes
Termination Method Through Hole - Solder
Operating Temperature (Max) 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts


Alternative Descriptions

HDR, 12P, BRN, ST, SN/NI/CU, D PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Deutsch Dt Header | Part Number: DTF15-12PD | Internal Number: DTF15-12PD | Alias Number: ZPF000000000130566 | TE Connectivity | TE Store
Receptacle, Vertical, PCB Mount Header, Contacts 12, Brown, Tin, DTF Series | TE Connectivity DTF15-12PD | RS Americas
Connector Wire to Board Receptacle 12 Position 4.44mm Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTF15-12PD?

Additional datasheets, footprints and schematics for DTF15-12PD are listed on our Part Details page. You can also find images and similar parts to DTF15-12PD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTF15-12PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF15-12PD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTF15-12PD fall under?

The DTF15-12PD is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to DTF15-12PD when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTF15-12PD you can contact the distributor directly for product support, shipping queries etc.

Is the DTF15-12PD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTF15-12PD have stock available?

Authorised distributors including TE Store, RS Americas, Boersig and Avnet America have stock available or on a lead time for DTF15-12PD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTF15-12PD often in real-time on the comparison pages.

What if I can't find stock of DTF15-12PD?

You can fill out our help required form which you can use to request a quote for DTF15-12PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay