DTF15-12PB Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTF RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130564
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$15.19
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.82
3,067
in stock
Buy Now
Logo for Conrad
Conrad
from US$23.35
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$15.97
-
Buy Now
Logo for element14
element14
from US$15.22
-
Buy Now
Logo for Boersig
Boersig
from US$8.88
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Color Gray
Connector Code A
Number of Rows 2
Number of Positions 12
Number of Sections 2
Pin Diameter .059in, 1.5mm
Interface Plating Tin (Sn)
Width 1.73in, 44mm
Length 22.25mm, .876in
Nominal Voltage Architecture 48V, 12V, 80V, 42V, 24V, 90V, 125V, 240V
Operating Voltage 250VDC, 250VAC
Voltage Rating (Max) 12VDC, 250VAC
Centerline (Pitch) 4.44mm, .175in
Degree of Protection IP68
UL Flammability Rating None
PCB Mount Retention With
Locking Interface With
PCB Mount Retention Type Solder Tail
Mounting Holes Without
Panel Mount Feature Without
PCB Mount Alignment With
Mounting Orientation Vertical/180°
Packaging Quantity 108
Packaging Type Box
Hybrid Header No
Shielded No
Connector System Wire-to-Device, Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable Yes
Termination Method Through Hole - Solder
Operating Temperature (Max) 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C
Operating Temperature Range -67 – 257°F, -55 – 125°C

Compatible Parts


Alternative Descriptions

DTF Series 12 Position Dual Row Male Pin Through Hole Header Connector | Future Electronics
Content: 1 pc(s) | Conrad
Automotive Conn, 12Pos, Rcpt, 12Vdc | Newark Electronics
Receptacle, Vertical, PCB Mount Header, Contacts 12, Black, Tin, DTF Series | TE Connectivity DTF15-12PB | RS Americas
AUTOMOTIVE CONN, 12POS, RCPT, 12VDC | element14
Connector Wire to Board Receptacle 12 Position 4.44mm Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTF15-12PB?

Additional datasheets, footprints and schematics for DTF15-12PB are listed on our Part Details page. You can also find images and similar parts to DTF15-12PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTF15-12PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF15-12PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTF15-12PB fall under?

The DTF15-12PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to DTF15-12PB when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTF15-12PB you can contact the distributor directly for product support, shipping queries etc.

Is the DTF15-12PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTF15-12PB have stock available?

Authorised distributors including Future Electronics, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DTF15-12PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTF15-12PB often in real-time on the comparison pages.

What if I can't find stock of DTF15-12PB?

You can fill out our help required form which you can use to request a quote for DTF15-12PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay