Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130333 |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.27
|
699
in stock
|
Buy Now | |
TE Store
from US$5.15
|
12,587
in stock
|
Buy Now | |
Future Electronics
from US$6.52
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$9.92
|
15
in stock
|
Buy Now | |
RS Americas
from US$11.21
|
-
|
Buy Now | |
element14
from US$10.54
|
-
|
Buy Now | |
Boersig
from US$7.26
|
-
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now | |
Farnell
from US$10.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 6 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Width | 27.17mm, 1.07in |
Length | 29.6mm, 1.165in |
Nominal Voltage Architecture | 12V, 90V, 80V, 42V, 48V, 24V, 240V, 125V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 4.44mm, .175in |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 728 |
Packaging Type | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 6P, BLK, RA, SN/NI/CU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 6 | Deutsch Dt Header | Part Number: DTF13-6P | Internal Number: DTF13-6P | Alias Number: ZPF000000000130333 | TE Connectivity | TE Store |
HDR, 6P, BLK, RA, SN/NI/CU | RS |
Automotive Conn, 6Pos, Rcpt, 12Vdc | Newark Electronics |
Connector, 6-Way, Black, Polyamide, DT Series | TE Connectivity DTF13-6P | RS Americas |
Automotive Connector, DTF Series, Right Angle Receptacle, 6 Contacts, PCB Pin | Avnet America |
Where can I find additional details, specifications and documents for a DTF13-6P?
Additional datasheets, footprints and schematics for DTF13-6P are listed on our Part Details page. You can also find images and similar parts to DTF13-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF13-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF13-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF13-6P fall under?
The DTF13-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTF13-6P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF13-6P you can contact the distributor directly for product support, shipping queries etc.
Is the DTF13-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF13-6P have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for DTF13-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF13-6P often in real-time on the comparison pages.
What if I can't find stock of DTF13-6P?
You can fill out our help required form which you can use to request a quote for DTF13-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.