Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130261 |
Prices starting from US$5.38
Color | Gray |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Number of Sections | 2 |
Interface Plating | Tin (Sn) |
Pin Diameter | 1.5mm, .059in |
Width | 1.07in, 27.17mm |
Length | 1.318in, 33.47mm |
Nominal Voltage Architecture | 42V, 24V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VAC, 250VDC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 9.11mm, .359in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Retention Type | Solder Tail |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Locking Interface | With |
Packaging Type | Box |
Packaging Quantity | 728 |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 110°C, 248°F, 230°F, 185°F, 80°C, 257°F, 194°F, 158°F, 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
4 Positions Header Connector Through Hole, Right Angle | Future Electronics |
REC, 4P, GRY, RA HDR, SN/SN | TTI Europe |
Content: 1 pc(s) | Conrad |
Hdr, 4P, Gry, Ra, Sn/Ni/Cu |Deutsch Te Connectivity DTF13-4P | Newark Electronics |
Receptacle, Fully Shrouded, PCB Mount Header, Contacts 4, Black, DTF Series | TE Connectivity DTF13-4P | RS Americas |
Conn Sealed Receptacle 4 POS 9.12mm Solder RA Through Hole Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTF13-4P?
Additional datasheets, footprints and schematics for DTF13-4P are listed on our Part Details page. You can also find images and similar parts to DTF13-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF13-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF13-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF13-4P fall under?
The DTF13-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTF13-4P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF13-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTF13-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF13-4P have stock available?
Authorised distributors including Future Electronics, TTI Europe, Boersig, Conrad and Newark Electronics have stock available or on a lead time for DTF13-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF13-4P often in real-time on the comparison pages.
What if I can't find stock of DTF13-4P?
You can fill out our help required form which you can use to request a quote for DTF13-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.