Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,800
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
29
in stock
|
Buy Now | |
element14
from US$0.10
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 40 |
Collector current Io (Ic) [A] | 0.5 |
Input resistance R1 1 [kΩ] | 2.2 |
Collector-Emitter voltage VCEO1[V] | 40 |
Collector current Io(Ic) [A] | 0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 100 to 600 |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTD123TK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor Digital Sc-59 500Ma Npn | Newark Electronics |
TRANSISTOR DIGITAL SC-59 500MA NPN | element14 |
TRANSISTOR DIGITAL SC-59 500MA NPN | Farnell |
DTD123TK Series 40 V 500 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT NPN 40V 500mA 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTD123TKT146?
Additional datasheets, footprints and schematics for DTD123TKT146 are listed on our Part Details page. You can also find images and similar parts to DTD123TKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTD123TKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTD123TKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTD123TKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTD123TKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTD123TKT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTD123TKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTD123TKT146 often in real-time on the comparison pages.
What if I can't find stock of DTD123TKT146?
You can fill out our help required form which you can use to request a quote for DTD123TKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.