Status: | Active |
---|---|
Series: | DTC144EE |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0436
|
16,500
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
21,520
in stock
|
Buy Now | |
element14
from US$0.0345
|
21,520
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
2,927
in stock
|
Buy Now | |
Chip One Stop
from US$0.0218
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0136
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0140
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC144EE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 47 |
R2 (kΩ) | 47 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 3 |
Package Type | SC-75-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 80 Rohs Compliant: Yes |Onsemi DTC144EET1G | Newark Electronics |
TRANSISTOR, DIGITAL | element14 |
DTC144EET1G, SS SC75 BR XSTR NPN 50V | RS |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
DTC Series 50 V 100 mA 47 kOhm NPN Silicon Bias Resistor Transistor - SC-75 | Future Electronics |
DTC144EET1G NPN Digital Transistor, 100 mA 50 V 47 kOhm, Ratio Of 1, 3-Pin SC-75 | ON Semiconductor DTC144EET1G | RS Americas |
Where can I find additional details, specifications and documents for a DTC144EET1G?
Additional datasheets, footprints and schematics for DTC144EET1G are listed on our Part Details page. You can also find images and similar parts to DTC144EET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC144EET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC144EET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC144EET1G fall under?
The DTC144EET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC144EET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC144EET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC144EET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC144EET1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for DTC144EET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC144EET1G often in real-time on the comparison pages.
What if I can't find stock of DTC144EET1G?
You can fill out our help required form which you can use to request a quote for DTC144EET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.