DTC143TMFHAT2L

Electronic & Electrical Components

> Semiconductors - Discretes

> Transistors

distributor space
Organise Price Comparison Results by
Distributor Statistics for DTC143TMFHAT2L
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DTC143TMFHAT2L
Series Information for DTC143TMFHAT2L - Rohm

Features

  • feature
    1) Built-In Biasing Resistor 2) Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . 3) The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage of completely eliminating parasitic effects. 4) Only the on/off conditions need to be set for operation, making the circuit design easy. 5) Complementary PNP Types: DTA143T series 6) Complex transistors: EMH3/ UMH3N/ IMH3A/ EMG3/ UMG3N/ FMG3A uff08PNP typeuff09 7) Lead Free/RoHS Compliant. DTC143TE DTC143TUB SOT-416(SC-75A) (SC-85) UMT3 SMT3 DTC143TUA DTC143TKA SOT-323(SC-70) SOT-346(SC-59)
DTC143TMFHAT2L image
ROHS Compliant

Description

DIGITAL TRANS NPN SC-105AA

Specifications

Digital Transistor Polarity:
Single NPN
Collector Emitter Voltage V(br)ceo:
50V
Continuous Collector Current Ic:
100mA
Base Input Resistor R1:
4.7kohm
Base-Emitter Resistor R2:
-
Resistor Ratio R1 / R2:
-
RF Transistor Case:
SC-105AA
No. of Pins:
3Pins
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America
Digital Translator with Built-in Bias Resistor Single NPN 50V 100mA 3-Pin SOT-723 T/R