Status: | Active |
---|---|
Series: | DTC143TE |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0149
|
7,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
7,009
in stock
|
Buy Now | |
element14
from US$0.0221
|
7,009
in stock
|
Buy Now | |
Future Electronics
from US$0.0162
|
-
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC143TE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 160 |
R1 (kΩ) | 4.7 |
R2 (kΩ) | Infinity |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.3 |
Package Type | SC-75-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Aec-Q101, Npn, 50V, 0.1A, Sc-75 | Newark Electronics |
TRANS, AEC-Q101, NPN, 50V, 0.1A, SC-75 | element14 |
DTC143TE Series 50 V 100 mA 200 mW NPN Pre-Biased Transistor- SC-75 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC143TET1G?
Additional datasheets, footprints and schematics for DTC143TET1G are listed on our Part Details page. You can also find images and similar parts to DTC143TET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC143TET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC143TET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC143TET1G fall under?
The DTC143TET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC143TET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC143TET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC143TET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC143TET1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for DTC143TET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC143TET1G often in real-time on the comparison pages.
What if I can't find stock of DTC143TET1G?
You can fill out our help required form which you can use to request a quote for DTC143TET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.