Status: | Active |
---|---|
Series: | DTC124EE |
RoHS: | Compliant |
Prices starting from US$0.0172
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0223
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0184
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0261
|
4,425
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
-
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
RS Americas
from US$0.0280
|
-
|
Buy Now | |
element14
from US$0.0228
|
-
|
Buy Now | |
Avnet Asia
from US$0.0181
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC124EE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 60 |
R1 (kΩ) | 22 |
R2 (kΩ) | 22 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SC-75-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
DTC Series 50 V 100 mA 22 kOhm NPN Silicon Bias Resistor Transistor - SC-75 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | EBV Elektronik |
Brt Transistor, 50V, 22K/22Kohm, Sc-75-3 | Newark Electronics |
DTC124EET1G NPN Digital Transistor, 100 mA 50 V 22 kOhm, Ratio Of 1, 3-Pin SC-75 | ON Semiconductor DTC124EET1G | RS Americas |
Where can I find additional details, specifications and documents for a DTC124EET1G?
Additional datasheets, footprints and schematics for DTC124EET1G are listed on our Part Details page. You can also find images and similar parts to DTC124EET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC124EET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124EET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC124EET1G fall under?
The DTC124EET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC124EET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124EET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC124EET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC124EET1G have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for DTC124EET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC124EET1G often in real-time on the comparison pages.
What if I can't find stock of DTC124EET1G?
You can fill out our help required form which you can use to request a quote for DTC124EET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.