Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
6,522
in stock
|
Buy Now | |
Rutronik
from US$0.0409
|
51,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
20,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
15,271
in stock
|
Buy Now | |
element14
from US$0.0500
|
15,271
in stock
|
Buy Now | |
Farnell
from US$0.0476
|
15,271
in stock
|
Buy Now | |
Chip One Stop
from US$0.0248
|
7,814
in stock
|
Buy Now | |
Future Electronics
from US$0.0236
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Built-In Biasing Resistors |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA123J series |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 80 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTC123JKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN DIGIT.-TRANS.2,2K/47K SMT3 | Rutronik |
Transistor, Rf, Npn, 50V, 250Mhz, Sot-346-3 | Newark Electronics |
TRANSISTOR DIGITAL SC-59 100MA NPN | element14 |
TRANSISTOR DIGITAL SC-59 100MA NPN | Farnell |
Digital NPN transistor array,DTC123JKA | RS |
DTC123JKA Series 50 V 100 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SMT T/R | Avnet America |
ROHM, DTC123JKAT146 NPN Digi Transistor,100mA 50V 2.2 kOhm, Ratio Of.047,3-Pin SMT | ROHM Semiconductor DTC123JKAT146 | RS Americas |
Where can I find additional details, specifications and documents for a DTC123JKAT146?
Additional datasheets, footprints and schematics for DTC123JKAT146 are listed on our Part Details page. You can also find images and similar parts to DTC123JKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC123JKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC123JKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC123JKAT146 fall under?
The DTC123JKAT146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC123JKAT146 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC123JKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC123JKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC123JKAT146 have stock available?
Authorised distributors including Rutronik, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTC123JKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC123JKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTC123JKAT146?
You can fill out our help required form which you can use to request a quote for DTC123JKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.