Status: | Active |
---|---|
Series: | DTC123JE |
RoHS: | Compliant |
Prices starting from US$0.0127
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0127
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
12,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.0252
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
5
in stock
|
Buy Now | |
element14
from US$0.0499
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0134
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0140
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC123JE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 2.2 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.047 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.1 |
Package Type | SC-75-3 |
DTC Series 50 V 100 mA 47 kOhm NPN Silicon Bias Resistor Transistor - SC-75 | Future Electronics |
TRANS, NPN, 2.2K/47K, SC-75-3 | Farnell |
DTC123JET1G, SS SC75 BR XSTR NPN 50V | RS |
Trans, Npn, 2.2K/47K, Sc-75-3 | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet Silica |
DTC123JET1G NPN Digital Transistor,100mA 50V 2.2 kOhm, Ratio Of 0.047,3-Pin SC-75 | ON Semiconductor DTC123JET1G | RS Americas |
Where can I find additional details, specifications and documents for a DTC123JET1G?
Additional datasheets, footprints and schematics for DTC123JET1G are listed on our Part Details page. You can also find images and similar parts to DTC123JET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC123JET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC123JET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC123JET1G fall under?
The DTC123JET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC123JET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC123JET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC123JET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC123JET1G have stock available?
Authorised distributors including Future Electronics, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for DTC123JET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC123JET1G often in real-time on the comparison pages.
What if I can't find stock of DTC123JET1G?
You can fill out our help required form which you can use to request a quote for DTC123JET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.