Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
1,074,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0226
|
169,845
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
2,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0285
|
1,560
in stock
|
Buy Now | |
Rutronik
from US$0.0332
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 2.2 |
Emitter base Resistance R2 1 [kΩ] | 2.2 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 20 or more |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTC123EE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTC123EE Series 50 V 100 mA Surface Mount NPN Digital Transistor - EMT-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
NPN DIGIT.TRANS. 100mA 50V SOT-416 | Rutronik |
Trans Digital BJT NPN 100mA 3-Pin EMT T/R | Avnet America |
TRANSISTOR,NPN,50V,0.1A,SOT-416 | element14 |
Where can I find additional details, specifications and documents for a DTC123EETL?
Additional datasheets, footprints and schematics for DTC123EETL are listed on our Part Details page. You can also find images and similar parts to DTC123EETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC123EETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC123EETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC123EETL fall under?
The DTC123EETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC123EETL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC123EETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTC123EETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC123EETL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for DTC123EETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC123EETL often in real-time on the comparison pages.
What if I can't find stock of DTC123EETL?
You can fill out our help required form which you can use to request a quote for DTC123EETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.