Status: | Active |
---|---|
Series: | DTC115EE |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0162
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$0.0187
|
31,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1,700
in stock
|
Buy Now | |
element14
from US$0.0220
|
98
in stock
|
Buy Now | |
Future Electronics
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0169
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Avnet Asia
from US$0.0204
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC115EE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 100 |
R2 (kΩ) | 100 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 3 |
Package Type | SC-75-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Brt Transistor, 50V, 100K/100Kohm, Sc-75 | Newark Electronics |
TRANS, NPN, 50V, 0.1A, SC-75 | element14 |
Trans Digital BJT NPN 50V 100mA 300mW 3-Pin SOT-416 T/R | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet America |
DTC115EET1G NPN Digital Transistor, 100mA 50 V 100 kOhm, Ratio Of 1, 3-Pin SC-75 | ON Semiconductor DTC115EET1G | RS Americas |
Where can I find additional details, specifications and documents for a DTC115EET1G?
Additional datasheets, footprints and schematics for DTC115EET1G are listed on our Part Details page. You can also find images and similar parts to DTC115EET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC115EET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC115EET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC115EET1G fall under?
The DTC115EET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC115EET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC115EET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC115EET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC115EET1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for DTC115EET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC115EET1G often in real-time on the comparison pages.
What if I can't find stock of DTC115EET1G?
You can fill out our help required form which you can use to request a quote for DTC115EET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.