Status: | Active |
---|---|
Series: | DTC114YE |
RoHS: | Compliant |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0126
|
507,000
in stock
|
Buy Now | |
Avnet America
from US$0.0130
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
18,000
in stock
|
Buy Now | |
element14
from US$0.0169
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.0163
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0173
|
17,850
in stock
|
Buy Now | |
Avnet Silica
-
|
273,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0136
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | DTC114YE |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.213 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SC-75-3 |
DTC Series Surface Mount NPN Digital Transistor - SC-75 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-416 T/R | Avnet America |
Brt Transistor, 50V, 47K/10Kohm, Sc75 | Newark Electronics |
BRT TRANSISTOR, 50V, 47K/10KOHM, SC75 | element14 |
DTC114YET1G NPN Digital Transistor,100 mA 50V 10 kOhms, Ratio Of 0.21,3-Pin SC-75 | ON Semiconductor DTC114YET1G | RS Americas |
Where can I find additional details, specifications and documents for a DTC114YET1G?
Additional datasheets, footprints and schematics for DTC114YET1G are listed on our Part Details page. You can also find images and similar parts to DTC114YET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114YET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114YET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114YET1G fall under?
The DTC114YET1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to DTC114YET1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114YET1G you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114YET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DTC114YET1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTC114YET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114YET1G often in real-time on the comparison pages.
What if I can't find stock of DTC114YET1G?
You can fill out our help required form which you can use to request a quote for DTC114YET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.