Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0249
|
4,340
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
7,629
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
4,340
in stock
|
Buy Now | |
element14
from US$0.0375
|
4,340
in stock
|
Buy Now | |
CoreStaff
from US$0.0330
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
-
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now |
Built-In Biasing Resistors |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage of completely eliminating parasitic effects. |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary PNP Types: DTA114YCA HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1[kΩ] | 10 |
Emitter base Resistance R2 1[kΩ] | 47 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Output Current [A] | 0.07 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTC114YCAHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Brt Transistor, Aec-Q101, 50V, 10K/47K | Newark Electronics |
BRT TRANSISTOR, AEC-Q101, 50V, 10K/47K | element14 |
NPN 100MA 50V DIGITAL TRANSISTORS SOT-23 SST3 | Future Electronics |
Transistor Digital BJT NPN 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTC114YCAHZGT116?
Additional datasheets, footprints and schematics for DTC114YCAHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTC114YCAHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114YCAHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114YCAHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114YCAHZGT116 fall under?
The DTC114YCAHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114YCAHZGT116 when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114YCAHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114YCAHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114YCAHZGT116 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DTC114YCAHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114YCAHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTC114YCAHZGT116?
You can fill out our help required form which you can use to request a quote for DTC114YCAHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.