Status: | Unknown |
---|---|
Series: | DTC114G Series |
RoHS: | Unknown |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | - |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DTC114G Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 10mA |
DC Collector Current | 10mA |
DC Current Gain hFE | 30hFE |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 30 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 200mW |
Termination Type | Surface Mount Device |
Transistor Case Style | SOT-323 |
Transistor Polarity | NPN |
Transistor Type | General Purpose |
Transition Frequency ft | 250MHz |
TRANSISTOR, DIGITAL | Farnell |
Trans Digital BJT NPN 50V 100mA 3-Pin UMT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DTC114GUAT106?
Additional datasheets, footprints and schematics for DTC114GUAT106 are listed on our Part Details page. You can also find images and similar parts to DTC114GUAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114GUAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114GUAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTC114GUAT106 fall under?
The DTC114GUAT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTC114GUAT106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114GUAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114GUAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTC114GUAT106 have stock available?
Authorised distributors including Chip One Stop, Farnell and Avnet Silica have stock available or on a lead time for DTC114GUAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114GUAT106 often in real-time on the comparison pages.
What if I can't find stock of DTC114GUAT106?
You can fill out our help required form which you can use to request a quote for DTC114GUAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.