DTB513ZETL Transistors by Rohm

PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)


These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
2,700
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
49,964
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.08
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,700
in stock
Buy Now
Logo for element14
element14
from US$0.11
2,700
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now

Features

Standard digital transistor
Built-In Biasing Resistors
Small Surface Mount Package
Pb Free/RoHS Compliant

Specifications

Package Code SOT-416
JEITA Package SC-75A
Number of terminal 3
Polarity PNP
Supply voltage VCC 1[V] -12
Collector current Io (Ic) [A] -0.5
Input resistance R1 1 [kΩ] 1
Emitter base Resistance R2 1 [kΩ] 10
Power Dissipation (PD)[W] 0.15
Mounting Style Surface mount
GI hFE 140 to
Output Current [A] 0.5
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.6x1.6 (t=0.7)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Digital Transistor, -12V, -0.5A | Newark Electronics
DIGITAL TRANSISTOR, -12V, -0.5A | element14
DTB513Z Series 12 V 500 mA 150 mW SMT PNP Digital Transistor - EMT-3 | Future Electronics
Trans Digital BJT PNP 500mA 3-Pin EMT T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTB513ZETL?

Additional datasheets, footprints and schematics for DTB513ZETL are listed on our Part Details page. You can also find images and similar parts to DTB513ZETL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTB513ZETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTB513ZETL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTB513ZETL fall under?

The DTB513ZETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to DTB513ZETL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTB513ZETL you can contact the distributor directly for product support, shipping queries etc.

Is the DTB513ZETL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for DTB513ZETL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTB513ZETL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTB513ZETL often in real-time on the comparison pages.

What if I can't find stock of DTB513ZETL?

You can fill out our help required form which you can use to request a quote for DTB513ZETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay