Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -40 |
Collector current Io (Ic) [A] | -0.5 |
Input resistance R1 1 [kΩ] | 2.2 |
Collector-Emitter voltage VCEO1[V] | -40 |
Collector current Io(Ic) [A] | -0.5 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 100 to 600 |
Output Current [A] | 0.5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTB123TK Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTB123TK Series 50 V 500 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT PNP 40V 500mA 3-Pin SMT T/R | Avnet America |
TRANSISTOR DIGITAL SC-59 500MA PNP | Farnell |
Where can I find additional details, specifications and documents for a DTB123TKT146?
Additional datasheets, footprints and schematics for DTB123TKT146 are listed on our Part Details page. You can also find images and similar parts to DTB123TKT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTB123TKT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTB123TKT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTB123TKT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTB123TKT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTB123TKT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for DTB123TKT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTB123TKT146 often in real-time on the comparison pages.
What if I can't find stock of DTB123TKT146?
You can fill out our help required form which you can use to request a quote for DTB123TKT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.