Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Continuous Collector Current Ic | -100mA |
Base Input Resistor R1 | 47kohm |
Base-Emitter Resistor R2 | - |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transistor, Aec-Q101, Pnp, 47K | Newark Electronics |
RF TRANSISTOR, AEC-Q101, PNP, 47K | element14 |
Where can I find additional details, specifications and documents for a DTA144TUAFRAT106?
Additional datasheets, footprints and schematics for DTA144TUAFRAT106 are listed on our Part Details page. You can also find images and similar parts to DTA144TUAFRAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA144TUAFRAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA144TUAFRAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA144TUAFRAT106 fall under?
The DTA144TUAFRAT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA144TUAFRAT106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA144TUAFRAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA144TUAFRAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTA144TUAFRAT106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DTA144TUAFRAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA144TUAFRAT106 often in real-time on the comparison pages.
What if I can't find stock of DTA144TUAFRAT106?
You can fill out our help required form which you can use to request a quote for DTA144TUAFRAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.