Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0218
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 47 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 68 to |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTA144EE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP DIGI.TRANS.50V 47K/47K EMT3 | Rutronik |
Trans Digital BJT PNP 100mA 3-Pin EMT T/R | Avnet America |
TRANSISTOR, DIGITAL, PNP | element14 |
Where can I find additional details, specifications and documents for a DTA144EETL?
Additional datasheets, footprints and schematics for DTA144EETL are listed on our Part Details page. You can also find images and similar parts to DTA144EETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA144EETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA144EETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA144EETL fall under?
The DTA144EETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA144EETL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA144EETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA144EETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA144EETL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Avnet America and element14 have stock available or on a lead time for DTA144EETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA144EETL often in real-time on the comparison pages.
What if I can't find stock of DTA144EETL?
You can fill out our help required form which you can use to request a quote for DTA144EETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.