Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1[kΩ] | 47 |
Emitter base Resistance R2 1[kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 68 to |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTA144EEFRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Pnp, Aec-Q101, 47K/47K, Sot-416 | Newark Electronics |
TRANS, PNP, AUTO, 47K/47K, SOT-416 | element14 |
Trans Digital BJT PNP 50V 100mA 150mW Automotive 3-Pin EMT T/R | Future Electronics |
Where can I find additional details, specifications and documents for a DTA144EEFRATL?
Additional datasheets, footprints and schematics for DTA144EEFRATL are listed on our Part Details page. You can also find images and similar parts to DTA144EEFRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA144EEFRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA144EEFRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA144EEFRATL fall under?
The DTA144EEFRATL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA144EEFRATL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA144EEFRATL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA144EEFRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA144EEFRATL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for DTA144EEFRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA144EEFRATL often in real-time on the comparison pages.
What if I can't find stock of DTA144EEFRATL?
You can fill out our help required form which you can use to request a quote for DTA144EEFRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.