Status: | Unknown |
---|---|
Series: | DTA143Z Series |
RoHS: | Unknown |
Prices starting from US$0.0176
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0254
|
2,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.0176
|
318,954
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
2,975
in stock
|
Buy Now | |
element14
from US$0.0272
|
2,975
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
41
in stock
|
Buy Now | |
Future Electronics
from US$0.0228
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | -100mA |
Base Input Resistor R1 | 4.7kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DTA143Z Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 100mA |
DC Collector Current | 100mA |
DC Current Gain hFE | 80hFE |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 80 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 200mW |
Termination Type | Surface Mount Device |
Transistor Case Style | SOT-323 |
Transistor Polarity | PNP |
Transistor Type | General Purpose |
Transition Frequency ft | 250MHz |
Bipolar (Bjt) Single Transistor, Pnp, 50 V, 250 Mhz, 200 Mw, 100 Ma, 80 Rohs Compliant: Yes |Rohm DTA143ZUAT106 | Newark Electronics |
DTA143Z Series 50 V 100 mA Surface Mount PNP Digital Transistor - UMT3 | Future Electronics |
Trans Digital BJT PNP 100mA 3-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTA143ZUAT106?
Additional datasheets, footprints and schematics for DTA143ZUAT106 are listed on our Part Details page. You can also find images and similar parts to DTA143ZUAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA143ZUAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA143ZUAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA143ZUAT106 fall under?
The DTA143ZUAT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA143ZUAT106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA143ZUAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA143ZUAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTA143ZUAT106 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DTA143ZUAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA143ZUAT106 often in real-time on the comparison pages.
What if I can't find stock of DTA143ZUAT106?
You can fill out our help required form which you can use to request a quote for DTA143ZUAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.