Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Built-In Biasing Resistor |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary NPN Types: DTC143TCA HZG |
Package Code | SOT-23 |
---|---|
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1[kΩ] | 4.7 |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.1 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.4 (t=1.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DTA143TCAHZG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Digital Translator with Built-in Bias Resistor Single PNP -50V -100mA 3-Pin SOT-23 T/R | Avnet America |
TRANS, AEC-Q101, PNP, 4.7K, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a DTA143TCAHZGT116?
Additional datasheets, footprints and schematics for DTA143TCAHZGT116 are listed on our Part Details page. You can also find images and similar parts to DTA143TCAHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA143TCAHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA143TCAHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA143TCAHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA143TCAHZGT116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA143TCAHZGT116 have stock available?
Authorised distributors including CoreStaff, Avnet America and Farnell have stock available or on a lead time for DTA143TCAHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA143TCAHZGT116 often in real-time on the comparison pages.
What if I can't find stock of DTA143TCAHZGT116?
You can fill out our help required form which you can use to request a quote for DTA143TCAHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.