Built-In Biasing Resistors, R1 = R2 = 4.7kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary NPN Types: DTC143E series |
Package Code | SOT-416 |
---|---|
JEITA Package | SC-75A |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 4.7 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 30 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.7) |
Data Sheet |
---|
DTA143EE Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
TRANSISTOR,PNP,50V,0.1A,SOT-416 | Farnell |
DTA143E Series 50 V 100 mA Surface Mount PNP Digital Transistor - EMT-3 | Future Electronics |
Trans Digital BJT PNP 100mA 3-Pin EMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a DTA143EETL?
Additional datasheets, footprints and schematics for DTA143EETL are listed on our Part Details page. You can also find images and similar parts to DTA143EETL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA143EETL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA143EETL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA143EETL fall under?
The DTA143EETL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Pre-Biased / Digital Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA143EETL when available in the Pre-Biased / Digital Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA143EETL you can contact the distributor directly for product support, shipping queries etc.
Is the DTA143EETL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA143EETL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Farnell, element14 and Future Electronics have stock available or on a lead time for DTA143EETL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA143EETL often in real-time on the comparison pages.
What if I can't find stock of DTA143EETL?
You can fill out our help required form which you can use to request a quote for DTA143EETL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.