DTA115EKAT146 by Rohm

PNP, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)


These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Where to Buy

Prices starting from US$0.0251

Distributor Stock
Logo for RS
RS
from US$0.0473
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
6,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0420
1,425
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0251
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0256
-
Buy Now
Logo for element14
element14
from US$0.0359
-
Buy Now
Logo for Farnell
Farnell
from US$0.0348
-
Buy Now

Features

Standard digital transistor
Built-In Biasing Resistors
Small Surface Mount Package
Pb Free/RoHS Compliant

Specifications

Package Code SOT-346
JEITA Package SC-59
Number of terminal 3
Polarity PNP
Supply voltage VCC 1[V] -50
Collector current Io (Ic) [A] -0.1
Input resistance R1 1 [kΩ] 100
Emitter base Resistance R2 1 [kΩ] 100
Power Dissipation (PD)[W] 0.2
Mounting Style Surface mount
GI hFE 82 or more
Output Current [A] -0.02
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.9x2.8 (t=1.3)

Resources




Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

PNP Digital transistor | RS
DTA115EKA Series 50 V 100 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics
Trans Digital BJT PNP 100mA 3-Pin SMT T/R | Avnet America
TRANSISTOR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTA115EKAT146?

Additional datasheets, footprints and schematics for DTA115EKAT146 are listed on our Part Details page. You can also find images and similar parts to DTA115EKAT146 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTA115EKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA115EKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTA115EKAT146 you can contact the distributor directly for product support, shipping queries etc.

Is the DTA115EKAT146 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for DTA115EKAT146 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for DTA115EKAT146.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTA115EKAT146 often in real-time on the comparison pages.

What if I can't find stock of DTA115EKAT146?

You can fill out our help required form which you can use to request a quote for DTA115EKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay