Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.15
|
40
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$9.79
|
170
in stock
|
Buy Now | |
element14
from US$10.18
|
106
in stock
|
Buy Now | |
Farnell
from US$8.97
|
106
in stock
|
Buy Now | |
TTI Europe
from US$6.89
|
84
in stock
|
Buy Now | |
Conrad
from US$16.04
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,116
in stock
|
Buy Now | |
RS Americas
from US$11.00
|
-
|
Buy Now | |
Boersig
from US$9.46
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Number of Sections | 2 |
Interface Plating | Tin (Sn) |
Pin Diameter | 1.5mm, .059in |
Length | 1.388in, 35.25mm |
Width | 1.685in, 42.8mm |
Nominal Voltage Architecture | 12V, 80V, 42V, 24V, 125V, 240V, 48V, 90V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | .175in, 4.44mm |
Degree of Protection | IP68 |
UL Flammability Rating | None |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
Packaging Type | Box |
Packaging Quantity | 200 |
Hybrid Header | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 110°C, 248°F, 230°F, 185°F, 80°C, 257°F, 194°F, 158°F, 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT Series 6 Position Dual Row Male Pin Panel Mount Header Connector | Future Electronics |
Automotive Conn, 6Pos, Rcpt, 13A, 12Vdc | Newark Electronics |
AUTOMOTIVE CONN, 6POS, RCPT, 13A, 12VDC | element14 |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DT15, 6 way header | RS |
DT15 Series 4.44mm Pitch 6 Way 2 Row Straight PCB Header Solder Termination | TE Connectivity DT15-6P | RS Americas |
Where can I find additional details, specifications and documents for a DT15-6P?
Additional datasheets, footprints and schematics for DT15-6P are listed on our Part Details page. You can also find images and similar parts to DT15-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT15-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT15-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT15-6P fall under?
The DT15-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT15-6P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT15-6P you can contact the distributor directly for product support, shipping queries etc.
Is the DT15-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT15-6P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DT15-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT15-6P often in real-time on the comparison pages.
What if I can't find stock of DT15-6P?
You can fill out our help required form which you can use to request a quote for DT15-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.