Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Color | Gray |
---|---|
Number of Sections | 2 |
Number of Positions | 4 |
Number of Rows | 2 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Width | 1.51in, 38.35mm |
Length | 39.5mm, 1.555in |
Nominal Voltage Architecture | 42V, 24V, 80V, 12V, 48V, 240V, 125V, 90V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | 4.44mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | With |
Packaging Type | Box |
Packaging Quantity | 200 |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 125°C, 120°C, 248°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT13, 4 way header | RS |
DT Series 4 Position Dual Row 4.44 mm Panel Mount Header | Future Electronics |
DT13 Series 4.44mm Pitch 4 Way 2 Row Right Angle PCB Header Solder Termination | TE Connectivity DT13-4P | RS Americas |
Hdr, 4P, Gry, Ra, Ni/Cu |Deutsch Te Connectivity DT13-4P | Newark Electronics |
Where can I find additional details, specifications and documents for a DT13-4P?
Additional datasheets, footprints and schematics for DT13-4P are listed on our Part Details page. You can also find images and similar parts to DT13-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-4P fall under?
The DT13-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-4P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-4P have stock available?
Authorised distributors including RS, Future Electronics, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for DT13-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-4P often in real-time on the comparison pages.
What if I can't find stock of DT13-4P?
You can fill out our help required form which you can use to request a quote for DT13-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.