Connector Code | C |
---|---|
Color | Green |
Number of Rows | 2 |
Number of Positions | 12 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Width | 35.26mm, 1.388in |
Profile Height from PCB | 1.388in, 35.26mm |
Length | 2.331in, 59.21mm |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Mounting Orientation | Horizontal/90° |
Packaging Type | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 120°C, 167°F, 110°C, 90°C, 85°C, 158°F, 194°F, 257°F, 125°C, 176°F, 80°C, 230°F, 185°F, 100°C, 105°C, 149°F, 221°F, 212°F, 65°C, 70°C, 75°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector |Deutsch Te Connectivity DT13-12PC-B016 | Newark Electronics |
Receptacle, Fully Shrouded, PCB Mount Header, Contacts 12, Green, DT Series | TE Connectivity DT13-12PC-B016 | RS Americas |
Where can I find additional details, specifications and documents for a DT13-12PC-B016?
Additional datasheets, footprints and schematics for DT13-12PC-B016 are listed on our Part Details page. You can also find images and similar parts to DT13-12PC-B016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-12PC-B016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-12PC-B016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-12PC-B016 fall under?
The DT13-12PC-B016 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-12PC-B016 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-12PC-B016 you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-12PC-B016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-12PC-B016 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DT13-12PC-B016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-12PC-B016 often in real-time on the comparison pages.
What if I can't find stock of DT13-12PC-B016?
You can fill out our help required form which you can use to request a quote for DT13-12PC-B016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.