Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Connector Code | B |
Number of Rows | 2 |
Number of Positions | 8 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Length | 2.17in, 55.12mm |
Profile Height from PCB | 1.388in, 35.26mm |
Width | 1.388in, 35.26mm |
Centerline (Pitch) | 4.5mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 1 |
Packaging Type | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 125°C, 120°C, 167°F, 90°C, 85°C, 158°F, 194°F, 257°F, 80°C, 110°C, 230°F, 100°C, 105°C, 176°F, 149°F, 221°F, 212°F, 185°F, 75°C, 65°C, 70°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 8P, BLK, RA, NI/CU, B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 8 | Deutsch Dt Header | Part Number: DT13-08PB | Internal Number: DT13-08PB | TE Connectivity | TE Store |
Hdr, 8P, Blk, Ra, Ni/Cu, B |Deutsch Te Connectivity DT13-08PB | Newark Electronics |
DT13 Series 8 Position 2 Row 5.46 mm Pitch Right Angle Header Connector | Future Electronics |
Connector Header, 8-Position, PCB Mount, Through-Hole, Blk, Plastic, DT Series | TE Connectivity DT13-08PB | RS Americas |
Where can I find additional details, specifications and documents for a DT13-08PB?
Additional datasheets, footprints and schematics for DT13-08PB are listed on our Part Details page. You can also find images and similar parts to DT13-08PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-08PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-08PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-08PB fall under?
The DT13-08PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-08PB when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-08PB you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-08PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-08PB have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for DT13-08PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-08PB often in real-time on the comparison pages.
What if I can't find stock of DT13-08PB?
You can fill out our help required form which you can use to request a quote for DT13-08PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.