Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2844027-1 |
Prices starting from US$9.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
177
in stock
|
Buy Now | |
RS Americas
from US$12.63
|
168
in stock
|
Buy Now | |
TE Store
from US$19.00
|
47
in stock
|
Buy Now | |
Conrad
from US$16.18
|
29
in stock
|
Buy Now | |
TTI Europe
from US$9.70
|
25
in stock
|
Buy Now | |
Sager
from US$9.62
|
23
in stock
|
Buy Now | |
Boersig
from US$10.63
|
6
in stock
|
Buy Now | |
Future Electronics
from US$10.06
|
-
|
Buy Now | |
Avnet America
from US$10.03
|
-
|
Buy Now | |
element14
from US$14.11
|
-
|
Buy Now | |
Farnell
from US$11.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Other |
---|---|
Material | Steel |
Packaging Quantity | 500 |
Packaging Method | Box |
Accessory Type | Other |
Extraction Tool, Contact | Newark Electronics |
Removal Tool, Automotive, Steel, Use with Should Connectors, HD30 Series | TE Connectivity DT-RT1 | RS Americas |
EXT TOOL, FRONT RELEASE Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: DT-RT1 | Internal Number: DT-RT1 | Alias Number: 2844027-1 | TE Connectivity | TE Store |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Extraction, Removal & Insertion Tools CONTACT REMOVAL TOOL | Sager |
Removal tool for size 16 contacts | RS |
Connector Hex Nut 24 Silver | Future Electronics |
Extraction Tool for Removal of DEUTSCH Size 16 Pin and Socket Contacts from Front-Release Connectors | Avnet America |
EXTRACTION TOOL, CONTACT | Farnell |
Where can I find additional details, specifications and documents for a DT-RT1?
Additional datasheets, footprints and schematics for DT-RT1 are listed on our Part Details page. You can also find images and similar parts to DT-RT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-RT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-RT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-RT1 fall under?
The DT-RT1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DT-RT1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-RT1 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-RT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-RT1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Conrad and TTI Europe have stock available or on a lead time for DT-RT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-RT1 often in real-time on the comparison pages.
What if I can't find stock of DT-RT1?
You can fill out our help required form which you can use to request a quote for DT-RT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.