Status: | Active |
---|---|
Series: | dsPIC33FJ06GS001 |
RoHS: | Compliant |
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection, Digital Lighting
Operating Conditions |
---|
3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS |
Core: 16-Bit dsPIC33F CPU |
---|
Code Efficient (C and Assembly) Architecture |
Two 40-Bit Wide Accumulators |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL plus Hardware Divide |
32-Bit Multiply Support |
---|
Clock Management |
±2% Internal Oscillator |
Programmable PLLs and Oscillator Clock Sources |
Fail-Safe Clock Monitor (FSCM) |
Independent Watchdog Timer (WDT) |
Fast Wake-up and Start-up |
Power Management |
---|
Low-Power Management modes (Sleep, Idle, Doze) |
Integrated Power-on Reset and Brown-out Reset |
2.0 mA/MHz Dynamic Current (typical) |
135 µA IPD Current (typical) |
High-Speed PWM |
---|
Up to Three PWM Pairs with Independent Timing |
Dead Time for Rising and Falling Edges |
1.04 ns PWM Resolution for Dead Time, Duty Cycle, Phase and Frequency |
PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting |
Programmable Fault Inputs |
Flexible Trigger Configurations for ADC Conversions |
Advanced Analog Features |
---|
Two High-Speed Comparators with Direct Connection to the PWM module |
ADC module: 10-bit resolution with Successive Approximation Register (SAR) converter (2 Msps) and three Sample-and-Hold (S&H) circuits |
Up to 8 input channels grouped into four conversion pairs, plus two inputs for monitoring voltage references |
Flexible and independent ADC trigger sources |
Dedicated Result register for each analog channel |
Timers/Output Compare/Input Capture |
---|
Two 16-Bit General Purpose Timers/Counters |
Input Capture module |
Output Compare module |
Peripheral Pin Select (PPS) to allow Function Remap |
Communication Interfaces |
---|
UART module (10 Mbps): With support for LIN/J2602 protocols and IrDA® |
4-Wire SPI module |
I2Câ„¢ module (up to 1 Mbaud) with SMBus Support |
PPS to allow Function Remap |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 40 |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Size (KB) | 6 |
Multiple Flash Panels | False |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 18 |
Low Power | No |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 2000 |
Number of DACs | 2 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 10 |
Hardware RTCC | No |
Motor Control PWM Channels | 4 |
SMPS PWM Channels | 4 |
Number of PWM Time Bases | 2 |
Output Compare Channels | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | No |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (42) |
Code Examples |
---|
Cycle by cycle control with external period reset |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
dsPIC33F Flash Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 0.857143 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 Bit DSC, 6KB Flash, 0.25KB RAM, 40 MHz, 18 Pin, SMPS PWM, 2 Comp | Microchip Technology |
Dsc, 16Bit, 6Kb, 1.8V, Soic-18 | Newark Electronics |
dsPIC33F Series 256 B RAM 6 kB Flash 16-Bit Digital Signal Controller - SOIC-18 | Future Electronics |
MCU 16-bit dSPIC33 dsPIC RISC 6KB Flash 3.3V 18-Pin SOIC W Tube | Avnet America |
40 MIPS, 6 KB Flash, 256 Bytes RAM, SMPS Peripherals | Microchip Technology Inc. DSPIC33FJ06GS001-I/SO | RS Americas |
IC, MCU, 16BIT, 18TQFP | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33FJ06GS001-I/SO?
Additional datasheets, footprints and schematics for DSPIC33FJ06GS001-I/SO are listed on our Part Details page. You can also find images and similar parts to DSPIC33FJ06GS001-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33FJ06GS001-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33FJ06GS001-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33FJ06GS001-I/SO fall under?
The DSPIC33FJ06GS001-I/SO is listed under Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33FJ06GS001-I/SO when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33FJ06GS001-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33FJ06GS001-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSPIC33FJ06GS001-I/SO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for DSPIC33FJ06GS001-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33FJ06GS001-I/SO often in real-time on the comparison pages.
What if I can't find stock of DSPIC33FJ06GS001-I/SO?
You can fill out our help required form which you can use to request a quote for DSPIC33FJ06GS001-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.