DSPIC33EV256GM103-E/M5 More Semiconductors - ICs by Microchip Technology

5V Robust DSC with CAN, Safety, Motor Control

Status: Active
Series: dsPIC33EV256GM103
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications.The 5V dsPIC33EV family comes with rich peripheral integration which includes CAN, SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general  purpose applications. 

The dsPIC33EVXXXGM00X/10X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual and FMEDA available under NDA upon request to your sales office
• MPLAB XC Compiler Functional Safety Manual available with registration 
• Learn more about our functional safety capabilities including hardware, software, and supporting collateral

Where to Buy

Prices starting from US$4.02

Distributor Stock
Logo for Farnell
Farnell
from US$4.58
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$4.02
3,139
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.60
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating Conditions
4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS
4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS
4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS
dsPIC33E Core
Code-Efficient (C and Assembly) Architecture
Two 40-Bit Wide Accumulators
Single-Cycle (MAC/MPY) with Dual Data Fetch
Single-Cycle, Mixed-Sign MUL plus Hardware Divide
32-Bit Multiply Support
Provides a boot Flash segment in addition to the existing general Flash segment
Error Code Correction (ECC) for Flash
Added Two Alternate Register Sets for Fast Context Switching
Up to Six Pulse-Width Modulation (PWM) Outputs (three generators)
High-Speed PWM
Primary Master Time Base Inputs allow Time Base Synchronization from Internal/External Sources
Dead Time for Rising and Falling Edges
8.3 ns PWM Resolution at 60 MIPS,
16.6 ns Center-Aligned mode at 60 MIPS
PWM support DC/DC, AC/DC, inverters, Power Factor Correction (PFC) and lighting
PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM)
Programmable Fault inputs
Flexible trigger configurations for Analog-to-Digital conversion
Independent Time Base
Supports PWM lock, PWM output chopping and dynamic phase shifting
Integrated Analog Features
ADC configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
Up to 36 analog inputs
Flexible and Independent ADC Trigger Sources
Up to Four Op Amp/Comparators with Direct Connection to the ADC module:
Additional dedicated comparator and 7-bit Digital-to-Analog Converter (DAC)
Programmable references with 128 voltage points
Programmable blanking and filtering
Charge Time Measurement Unit
Supports mTouchâ„¢ capacitive touch sensing
Provides high-resolution time measurement (1 ns)
On-chip temperature measurement
Temperature sensor diode
Multiple sources of edge input triggers
Timers/Output Compare/Input Capture
Up to nine general purpose timers
Five 16-bit or up to two 32-bit timers/counters, Timer3 can provide ADC trigger
Oscillator Frequency Monitoring through CTMU
Four Output Capture modules configurable as timers/counters
Four Input Capture modules
Communication Interfaces
CAN module with 32 buffers, 16 filters and three masks
Support for LIN/J2602 bus support and IrDA®
High and low speed (SCI)
25 Mbps data rate without PPS used
One I2Câ„¢ module (up to 1 Mbaud) with SMBus Support
Two SENT J2716 (Single Edge Nibble Transmission-Transmit/Receive) module for Automotive Applications
Direct Memory Access (DMA)
4-Channel DMA with User-Selectable Priority Arbitration
Universal Asynchronous Receiver/Transmitter (UART), Serial Peripheral Interface (SPI), ADC, Input Capture, Output Compare
Qualification and Class B Support
AEC-Q100 Grade 1 (-40ºC to +125ºC)
AEC-Q100 Grade 0 (-40ºC to +150ºC)
Class B Safety Library, IEC 60730
Functional Safety Features
Backup FRC
Windowed WDT uses LPRC
Windowed Deadman Timer uses System Clock (System Windowed Watchdog Timer)
H/W Clock Monitor Circuit
Dedicated PWM Fault Pin
Lockable Clock Configuration
Functional Safety support (ISO26262)
ASIL-B & ASIL-C focused applications
FMEDA and Safety manual available under NDA upon request to your sales office
Safety qualified XC16 compiler
Functional Safety hardware features
Flash with Error Correction Code (ECC)
CodeGuardâ„¢ Memory Protection
On-chip Regulator for CPU
Backup FRC and redundant clock sources
Fail Safe Clock Monitor
Windowed Watchdog Timer (WDT)
Windowed Deadman Timer (DMT)
Oscillator Frequency Monitoring through CTMU (OSCI, SYSCLK, FRC, BFRC, LPRC)
Illegal Opcode Detection
Analog peripherals redundancies
Cyclical Redundancy Check (CRC)
BOR and POR
PWM Lock and Dedicated PWM Fault Pin
Internal Loopback to test communication peripherals and IO ports
SFR and Configuration Locks
Address Trap
Math Error Trap
Redundant data storage for Flash-based Configuration bits and Peripheral Pin Select (PPS) Configuration bits

Specifications

Architecture 16
MaxSpeed (MHz) 70
CPU Speed (MIPS/DMIPS) 70
Program Memory Size (KB) 256
Multiple Flash Panels False
Direct Memory Access (DMA) Channels 4
Temp. Range Min. -40
Temp. Range Max. 150
Operation Voltage Min.(V) 4.5
Operation Voltage Max.(V) 5.5
Pin Count 36
Low Power No
Number of Comparators 4
Number of ADCs 1
ADC Channels 13
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 1100
Number of DACs 1
DAC outputs 1
Max DAC Resolution (bits) 7
Hardware RTCC No
Motor Control PWM Channels 6
SMPS PWM Channels 0
Number of PWM Time Bases 3
Output Compare Channels 4
USB Interface None
Number of CAN Modules 1
Type of CAN module CAN
Crypto Engine No
Quadrature Encoder Interface (QEI) 0
Segment LCD 0
LCD/Graphics Interface No
Configurable Logic Cell Modules (CLC /CCL) 0
Peripheral Pin Select (PPS)/Pin Muxing Yes
Supported in MPLAB Code Configurator Yes
Pins | Packaging 36 | UQFN
Temp Range -40C to +125C
Packing Media Tube (73)

Resources




Board Design Files
dsPIC33EV IBIS Model




Reference Manuals
dsPIC33E/PIC24E FRM, Introduction
dsPIC33E/PIC24E FRM, CPU
dsPIC33E/PIC24E FRM, Data Memory
dsPIC33/PIC24 FRM, dsPIC33E/PIC24 Program Memory
dsPIC33/PIC24 FRM, Flash Programming
dsPIC33/PIC24 FRM, Interrupts
dsPIC33E/PIC24E FRM, Oscillator
dsPIC33E/PIC24E FRM, Reset
dsPIC33E/PIC24E FRM, Watchdog Timer and Power-Saving Modes
dsPIC33E/PIC24E FRM, I/O Ports
dsPIC33E/PIC24E FRM, Timers
dsPIC33/PIC24 FRM, Input Capture
dsPIC33E/PIC24E FRM, High-Speed PWM
dsPIC33E/PIC24E FRM, Analog-to-Digital Converter (ADC)
dsPIC33/PIC24 FRM, UART
dsPIC33E/PIC24E FRM, Enhanced Controller Area Network (CAN)
dsPIC33E/PIC24E FRM, Direct Memory Access (DMA)
dsPIC33E/PIC24E FRM, Programming and Diagnostics
dsPIC33E/PIC24E FRM, Op Amp/Comparator
dsPIC33/PIC24 FRM, Device Configuration
dsPIC33/PIC24 FRM, I2C
dsPIC33/PIC24 FRM, Output Compare with Dedicated Timer
dsPIC33/PIC24 FRM, Serial Peripheral Interface (SPI)
dsPIC33/PIC24 FRM, Single-Edge Nibble Transmission (SENT)
dsPIC33/PIC24 FRM, CodeGuard Intermediate Security
dsPIC33/PIC24 FRM, Deadman Timer (DMT)
dsPIC33/PIC24 FRM, CTMU and CTMU Operation with Threshold Detect
Functional Safety Manual and FMEDA Access



Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0
Shipping Weight (kg) 0.109589
Lead Count 36
Package Type UQFN
Package Width or Size 5x5x0.6mm
Soldering Composition Matte Tin

Alternative Descriptions

16 Bit 5V DSC, 256KB ECC Flash, 16KB RAM, CAN, 6 MC PWM, 3 Op Amps, CTMU | Microchip Technology
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36 | Newark Electronics
DSC, 60MHZ, 256KB, UQFN-EP-36 | Farnell
MCU 16-Bit dsPIC RISC 256KB Flash 36-Pin UQFN Tube | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSPIC33EV256GM103-E/M5?

Additional datasheets, footprints and schematics for DSPIC33EV256GM103-E/M5 are listed on our Part Details page. You can also find images and similar parts to DSPIC33EV256GM103-E/M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSPIC33EV256GM103-E/M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EV256GM103-E/M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSPIC33EV256GM103-E/M5 fall under?

The DSPIC33EV256GM103-E/M5 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSPIC33EV256GM103-E/M5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EV256GM103-E/M5 you can contact the distributor directly for product support, shipping queries etc.

Is the DSPIC33EV256GM103-E/M5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSPIC33EV256GM103-E/M5 have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for DSPIC33EV256GM103-E/M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSPIC33EV256GM103-E/M5 often in real-time on the comparison pages.

What if I can't find stock of DSPIC33EV256GM103-E/M5?

You can fill out our help required form which you can use to request a quote for DSPIC33EV256GM103-E/M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay