Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Conditions |
3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS |
3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPSFlash Architecture |
16K Flash Program MemoryCore: 16-Bit dsPIC33E CPU |
Two 40-Bit Wide Accumulators |
Code-Efficient (C and Assembly) Architecture |
Single-Cycle (MAC/MPY) with Dual Data Fetch |
Single-Cycle Mixed-Sign MUL Plus Hardware Divide |
32-Bit Multiply Support |
Two Additional Working Register Sets (reduces context switching)High-Speed PWM |
Individual Time Base and Duty Cycle for each PWM |
1.04 ns PWM Resolution (frequency, duty cycle, dead time and phase) |
Supports Center-Aligned, Redundant, Complementary and True Independent Output modes |
Independent Fault and Current-Limit Inputs |
Output Override Control |
PWM Support for AC/DC, DC/DC, Inverters, PFC and LightingAdvanced Analog Features |
High-Speed ADC module |
12-bit with 4 dedicated SAR ADC cores and one shared SAR ADC core |
Configurable resolution (up to 12-bit) for each ADC core |
Up to 3.25 Msps conversion rate per channel at 12-bit resolution |
Dedicated result buffer for each analog channel |
Flexible and independent ADC trigger sources |
Two digital comparators |
Two oversampling filters for increased resolution |
ADC with Early Interrupt featureFour Rail-to-Rail Comparators with Hysteresis: |
Dedicated 12-bit Digital-to-Analog Converter (DAC) for each analog comparator |
DAC reference outputs |
External reference inputsTwo Programmable Gain Amplifiers: |
Single-ended or independent ground reference |
Five selectable gains (4x, 8x, 16x, 32x and 64x) |
40 MHz gain bandwidthInterconnected SMPS Peripherals |
Reduces CPU Interaction to Improve Performance |
Flexible PWM Trigger Options for ADC ConversionsHigh-Speed Comparator Truncates PWM (15 ns typical): |
Supports Cycle-by-Cycle Current mode control |
Current Reset mode (variable frequency)Timers/Output Compare/Input Capture |
16-Bit and up to Two 32-Bit Timers/Counters |
Output Compare (OC) modules, Configurable as Timers/Counters |
Input Capture (IC) modules |
Family | 16-bit DSC |
---|---|
Part Family | dsPIC33EP64GS506 |
Part Prefix | dsPIC |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 70 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 70 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (bytes) | 2048 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 35 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 7.37 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Number of Comparators | 4 |
Comparator max speed (ns) | 15 |
Number of ADCs | 5 |
ADC Channels | 19 |
Diff ADC Inputs | Psuedo Differential Inputs |
Max ADC Sampling Rate (ksps) | 3250 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 4 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 12 |
Programmable Gain Amp (PGA) | 2 |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 9 |
Stand alone PWM | 5 |
SMPS PWM Channels | 10 |
Standalone Output Compare/ Standard PWM | 4 |
Input Capture | 4 |
Max # PWM outputs (including complementary outputs) | 10 |
Number of PWM Time Bases | 5 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 1 |
Output Compare Channels | 4 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | None |
Debug Interface | ICSP |
Include in Focus Product Selector Guide | True |
Supported in MPLAB Code Configurator | Yes |
Temperature Range | -40C to +85C |
Dsc, 70Mhz, 16Kb, Tqfp-44 | Newark Electronics |
16KB flash, 70MIPS, DSC optimized for digital power applications | Microchip Technology Inc. DSPIC33EP16GS504T-I/PT | RS Americas |
DSC, 70MHZ, 16KB, TQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a DSPIC33EP16GS504T-I/PT?
Additional datasheets, footprints and schematics for DSPIC33EP16GS504T-I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC33EP16GS504T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC33EP16GS504T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC33EP16GS504T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC33EP16GS504T-I/PT fall under?
The DSPIC33EP16GS504T-I/PT is listed under dsPIC33EP16GS504.
Can I view similar or alternative parts?
You can view similar parts to DSPIC33EP16GS504T-I/PT when available in the dsPIC33EP16GS504 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC33EP16GS504T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC33EP16GS504T-I/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC33EP16GS504T-I/PT have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for DSPIC33EP16GS504T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC33EP16GS504T-I/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC33EP16GS504T-I/PT?
You can fill out our help required form which you can use to request a quote for DSPIC33EP16GS504T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.