Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.58
|
150
in stock
|
Buy Now | |
Future Electronics
from US$11.91
|
595
in stock
|
Buy Now | |
element14
from US$13.73
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$13.40
|
-
|
Buy Now | |
Microchip Technology
from US$10.61
|
-
|
Buy Now | |
RS Americas
from US$12.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-Performance Modified RISC CPU: |
Modified Harvard architecture |
C compiler optimized instruction set architecture |
84 base instructions with flexible addressing modes |
24-bit wide instructions, 16-bit wide data path |
16 x 16-bit working register array |
Up to 30 MIPs operation: |
DC to 40 MHz external clock input |
4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) |
Peripheral and External interrupt sources |
8 user selectable priority levels for each interrupt |
4 processor exceptions and software traps |
Primary and Alternate interrupt Vector Tables DSP Engine Features: |
Modulo and Bit-Reversed Addressing modes |
Two, 40-bit wide accumulators with optional saturation logic |
17-bit x 17-bit single cycle hardware fractional/ integer multiplier |
Single cycle Multiply-Accumulate (MAC) operation |
40-stage Barrel Shifter |
Dual data fetch Peripheral Features: |
High current sink/source I/O pins: 25 mA/25 mA |
Optionally pair up 16-bit timers into 32-bit timer modules |
3-wire SPIu2122 modules (supports 4 Frame modes) |
I2Cu2122 module supports Multi-Master/Slave mode and 7-bit/10-bit addressing |
Addressable UART modules with FIFO buffers Motor Control PWM Module Features: |
Complementary or Independent Output modes |
Edge and Center Aligned modes |
Multiple duty cycle generators |
Dedicated time base with 4 modes |
Programmable output polarity |
Dead time control for Complementary mode |
Manual output control |
Trigger for synchronized A/D conversions Quadrature Encoder Interface Module Features: |
Phase A, Phase B and Index Pulse input |
16-bit up/down position counter |
Count direction status |
Position Measurement (x2 and x4) mode |
Programmable digital noise filters on inputs |
Alternate 16-bit Timer/Counter mode |
Interrupt on position counter rollover/underflow Analog Features: |
10-bit 1 Msps Analog-to-Digital Converter (A/D) |
A/D Conversion available during Sleep and Idle |
4 Sample/Hold Channels |
Multiple Conversion Sequencing Options Special Microcontroller Features: |
Enhanced Flash program memory: |
10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) |
Data EEPROM memory: |
100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation |
Fail-Safe clock monitor operation |
Detects clock failure and switches to on-chip low power RC oscillator |
Programmable code protection |
In-Circuit Serial Programmingu2122 (ICSPu2122) |
Programmable Brown-out Detection and Reset generation |
Selectable Power Management modes |
Sleep, Idle and Alternate Clock modes CMOS Technology: |
Low power, high speed Flash technology |
Wide operating voltage range (2.5V to 5.5V) |
Industrial and Extended temperature ranges |
Low power consumption |
Family | 16-bit DSC |
---|---|
Part Family | PIC30F6010 |
Part Prefix | dsPIC30F |
Architecture | 16 |
Core | 16-bit dsPIC DSC |
MaxSpeed (MHz) | 120 |
CPU Type | 16-bit dsPIC DSC |
CPU Speed (MIPS/DMIPS) | 30 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 144 |
Program Memory Size (KWords) | 48 |
Secure Bootloader (CodeGuardâ„¢ Security) | Advanced |
RAM (bytes) | 8192 |
Data EEPROM (bytes) | 4096 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 68 |
Pin Count | 80 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 512 kHz |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 1000 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 1 |
Max 16 Bit Digital Timers | 5 |
Max 32 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 14 |
Motor Control PWM Channels | 8 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 16 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 33 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 3 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Quadrature Encoder Interface (QEI) | 1 |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | DSP |
InstructionWord | 24 |
Temperature Range | -40C to +85C |
dsPIC30F Series 8 kB RAM 144 kB Flash 16-Bit Digital Signal Controller - TQFP-80 | Future Electronics |
16BIT MCU-DSP, 30MHZ, SMD, TQFP80 | element14 |
Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80 | Newark Electronics |
Microcontroller 16bit PIC, 25MHz, 144kb Flash, 80-Pin TQFP | Microchip Technology Inc. DSPIC30F6010A-30I/PT | RS Americas |
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 3.3V/5V 80-Pin TQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a DSPIC30F6010A-30I/PT?
Additional datasheets, footprints and schematics for DSPIC30F6010A-30I/PT are listed on our Part Details page. You can also find images and similar parts to DSPIC30F6010A-30I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSPIC30F6010A-30I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSPIC30F6010A-30I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSPIC30F6010A-30I/PT fall under?
The DSPIC30F6010A-30I/PT is listed under dsPIC30F6010A.
Can I view similar or alternative parts?
You can view similar parts to DSPIC30F6010A-30I/PT when available in the dsPIC30F6010A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSPIC30F6010A-30I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the DSPIC30F6010A-30I/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSPIC30F6010A-30I/PT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for DSPIC30F6010A-30I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSPIC30F6010A-30I/PT often in real-time on the comparison pages.
What if I can't find stock of DSPIC30F6010A-30I/PT?
You can fill out our help required form which you can use to request a quote for DSPIC30F6010A-30I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.