Status: | Unknown |
---|---|
Series: | DSL01 Series |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Voltage | 16V |
Power Dissipation Pd | - |
Product Range | DSL01 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Min | 18V |
Peak Pulse Current Ippm | 30A |
Reverse Stand-Off Voltage Vrwm | 16V |
TVS Polarity | Bidirectional |
Where can I find additional details, specifications and documents for a DSL01-016SC5?
Additional datasheets, footprints and schematics for DSL01-016SC5 are listed on our Part Details page. You can also find images and similar parts to DSL01-016SC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSL01-016SC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSL01-016SC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSL01-016SC5 fall under?
The DSL01-016SC5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DSL01-016SC5 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSL01-016SC5 you can contact the distributor directly for product support, shipping queries etc.
Is the DSL01-016SC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSL01-016SC5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DSL01-016SC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSL01-016SC5 often in real-time on the comparison pages.
What if I can't find stock of DSL01-016SC5?
You can fill out our help required form which you can use to request a quote for DSL01-016SC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.