Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 240VAC |
Current Rating | 32A |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
SVHC | No SVHC (07-Jul-2017) |
Plug, Ev, 62196-2, 32A, 250Vac, Ip44 | Newark Electronics |
PLUG, EV, 62196-2, 32A, 250VAC, IP44 | Farnell |
Where can I find additional details, specifications and documents for a DSIEC2E-EV32P-NC?
Additional datasheets, footprints and schematics for DSIEC2E-EV32P-NC are listed on our Part Details page. You can also find images and similar parts to DSIEC2E-EV32P-NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSIEC2E-EV32P-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSIEC2E-EV32P-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSIEC2E-EV32P-NC fall under?
The DSIEC2E-EV32P-NC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to DSIEC2E-EV32P-NC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSIEC2E-EV32P-NC you can contact the distributor directly for product support, shipping queries etc.
Is the DSIEC2E-EV32P-NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSIEC2E-EV32P-NC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DSIEC2E-EV32P-NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSIEC2E-EV32P-NC often in real-time on the comparison pages.
What if I can't find stock of DSIEC2E-EV32P-NC?
You can fill out our help required form which you can use to request a quote for DSIEC2E-EV32P-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.