Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 62196 Type 2 Connector |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Current Rating | 32A |
Voltage Rating | - |
Jacket Colour | Orange |
Product Range | - |
Cable Length - Imperial | 9.84ft |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Power |
Power Cord Connector A | IEC 62196 Type 2 Connector |
Power Cord Connector B | Free End |
Plug, Ev, 62196-2, 32A, 3M Cable | Newark Electronics |
PLUG, EV, 62196-2, 32A, 3M CABLE | Farnell |
Where can I find additional details, specifications and documents for a DSIEC-EV32P-3C?
Additional datasheets, footprints and schematics for DSIEC-EV32P-3C are listed on our Part Details page. You can also find images and similar parts to DSIEC-EV32P-3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSIEC-EV32P-3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSIEC-EV32P-3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSIEC-EV32P-3C fall under?
The DSIEC-EV32P-3C is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to DSIEC-EV32P-3C when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSIEC-EV32P-3C you can contact the distributor directly for product support, shipping queries etc.
Is the DSIEC-EV32P-3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSIEC-EV32P-3C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DSIEC-EV32P-3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSIEC-EV32P-3C often in real-time on the comparison pages.
What if I can't find stock of DSIEC-EV32P-3C?
You can fill out our help required form which you can use to request a quote for DSIEC-EV32P-3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.