Status: | Unknown |
---|---|
Series: | IEC 62196-2 Type 1 SAE J1772 Series |
RoHS: | Unknown |
Product Range | IEC 62196-2 Type 1 SAE J1772 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 240VAC |
Current Rating | 32A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (07-Jul-2017) |
Socket, Ev, J1772, 32A | Newark Electronics |
SOCKET, EV, J1772, 32A | element14 |
Where can I find additional details, specifications and documents for a DSI-EV32S-NC?
Additional datasheets, footprints and schematics for DSI-EV32S-NC are listed on our Part Details page. You can also find images and similar parts to DSI-EV32S-NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSI-EV32S-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSI-EV32S-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSI-EV32S-NC fall under?
The DSI-EV32S-NC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to DSI-EV32S-NC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSI-EV32S-NC you can contact the distributor directly for product support, shipping queries etc.
Is the DSI-EV32S-NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSI-EV32S-NC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DSI-EV32S-NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSI-EV32S-NC often in real-time on the comparison pages.
What if I can't find stock of DSI-EV32S-NC?
You can fill out our help required form which you can use to request a quote for DSI-EV32S-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.