DSI-EV16P-NC Power Entry Connectors by Multicomp

PLUG EV SAE J1772 16A 240VAC IP54

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.40

Distributor Stock
Logo for Farnell
Farnell
from US$60.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range -
Gender Plug
Voltage Rating 240VAC
Current Rating 16A
Connector Mounting Cable Mount
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Plug, Ev, Sae J1772, 16A, 240Vac, Ip54 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSI-EV16P-NC?

Additional datasheets, footprints and schematics for DSI-EV16P-NC are listed on our Part Details page. You can also find images and similar parts to DSI-EV16P-NC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSI-EV16P-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSI-EV16P-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSI-EV16P-NC fall under?

The DSI-EV16P-NC is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to DSI-EV16P-NC when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSI-EV16P-NC you can contact the distributor directly for product support, shipping queries etc.

Is the DSI-EV16P-NC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSI-EV16P-NC have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DSI-EV16P-NC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSI-EV16P-NC often in real-time on the comparison pages.

What if I can't find stock of DSI-EV16P-NC?

You can fill out our help required form which you can use to request a quote for DSI-EV16P-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay