Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | IEC 62196-2 Type 1 SAE J1772 Connector |
---|---|
Connector Type B | IEC 62196 Type 2 Connector |
Cable Length - Metric | 3m |
Current Rating | 16A |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 9.842ft |
SVHC | No SVHC (07-Jul-2017) |
Power Cord Connector A | IEC 62196-2 Type 1 SAE J1772 Connector |
Power Cord Connector B | IEC 62196 Type 2 Connector |
Where can I find additional details, specifications and documents for a DSI-DSIEC-EV-16P-3C-BLACK?
Additional datasheets, footprints and schematics for DSI-DSIEC-EV-16P-3C-BLACK are listed on our Part Details page. You can also find images and similar parts to DSI-DSIEC-EV-16P-3C-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSI-DSIEC-EV-16P-3C-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSI-DSIEC-EV-16P-3C-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSI-DSIEC-EV-16P-3C-BLACK fall under?
The DSI-DSIEC-EV-16P-3C-BLACK is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to DSI-DSIEC-EV-16P-3C-BLACK when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSI-DSIEC-EV-16P-3C-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the DSI-DSIEC-EV-16P-3C-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSI-DSIEC-EV-16P-3C-BLACK have stock available?
There is no stock from authorised distributors for DSI-DSIEC-EV-16P-3C-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSI-DSIEC-EV-16P-3C-BLACK often in real-time on the comparison pages.
What if I can't find stock of DSI-DSIEC-EV-16P-3C-BLACK?
You can fill out our help required form which you can use to request a quote for DSI-DSIEC-EV-16P-3C-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.