Status: | Active |
---|---|
Series: | DS9503 |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,371
in stock
|
Buy Now | |
element14
from US$0.81
|
1,371
in stock
|
Buy Now | |
Analog Devices
from US$0.62
|
620
in stock
|
Buy Now | |
Micros
from US$0.80
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
13
in stock
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now |
Zener characteristic with voltage snap-back to protect against ESD hits |
High avalanche voltage, low leakage and low capacitance avoid signal attenuation |
Compatible to all 5V logic families |
Space-saving, low-inductance TSOC surface-mount package |
On-chip 5 ohm resistors for isolation at both anode and cathode terminals |
Industrial temperature range |
Protection Method | 7.5V Snap-Back Zener with Two 5 Ohm Resistors |
---|---|
# Channels | 1 |
C (pF) | 100 |
Package/Pins | TSOC/6 |
BudgetaryPrice (See Notes) | 0.46 |
Status: | Unknown |
---|---|
Series: | DS950 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | TSOC |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | DS950 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 9503 |
Diode Type | ESD Protection |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
ESD PROTECTION DIODE, SMD, TSOC-6 | element14 |
ESD Protection Diode with Resi | Analog Devices |
ESD Protection Diode w/ 5&ohm | Micros |
Diode: TVS | Transfer Multisort Elektronik |
Esd Protection Diode, 1-Ch, Tsoc-6 | Newark Electronics |
ESD Suppressor Zener 27KV 6-Pin TSOC | Avnet Asia |
Where can I find additional details, specifications and documents for a DS9503P+ ?
Additional datasheets, footprints and schematics for DS9503P+ are listed on our Part Details page. You can also find images and similar parts to DS9503P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9503P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9503P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9503P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9503P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9503P+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Micros and Transfer Multisort Elektronik have stock available or on a lead time for DS9503P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9503P+ often in real-time on the comparison pages.
What if I can't find stock of DS9503P+ ?
You can fill out our help required form which you can use to request a quote for DS9503P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.