Status: | Active |
---|---|
Series: | DS9490 |
RoHS: | Unknown |
High-Speed 12Mbps Universal Serial Bus (USB) Interface |
Supports Standard and Overdrive 1-Wire Communication |
Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance |
DS9490R has an RJ11 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 |
DS9490B has an iButton Interface and Retains a Fixed iButton |
Built-In Custom DS2401 Identification Chip |
Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices |
Features | F5 Package CompatiblePermanently/Semi-permanently Retains an iButtonUSB PortUSB Port AdaptersWith ID |
---|---|
Overview | DS9490B USB iButton Holder |
Status: | Unknown |
---|---|
Series: | DS9490 |
RoHS: | Unknown |
Bridge Type | USB to Serial Port |
---|---|
Module Interface | Serial |
Supported Devices | iButton |
Supply Voltage Min | 5V |
Supply Voltage Max | 5V |
Product Range | DS9490 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | USB to 1-Wire RJ11 |
Features | 12Mbps USB Interface RJ11 Interface USB Port |
For Use With | 1-Wire and iButton Devices |
Module Applications | Data Collection Monitoring Remote Control Sensor Networks |
Usb-1-Wire/Ibutton Adapter, 5V | Newark Electronics |
ADAPTOR, USB TO 1 WIRE RJ11 | element14 |
USB to 1-Wire/iButton Adapter | Analog Devices |
Where can I find additional details, specifications and documents for a DS9490R# ?
Additional datasheets, footprints and schematics for DS9490R# are listed on our Part Details page. You can also find images and similar parts to DS9490R# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9490R# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9490R# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9490R# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9490R# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9490R# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS9490R# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9490R# often in real-time on the comparison pages.
What if I can't find stock of DS9490R# ?
You can fill out our help required form which you can use to request a quote for DS9490R# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.