Status: | Active |
---|---|
Series: | DS9481R-3C7 |
RoHS: | Unknown |
Driver Support for Windows® 7, Windows Vista®, and Windows XP® Operating Systems |
Enumerates as a Virtual PC COM Port by Use of the Prolific PL-2303HXD USB-to-UART Bridge IC |
Emulates the DS2480B 1-Wire Line Driving Functionality |
1-Wire OTP/EPROM Programming Provided Without the Need of an External Power Supply (12V on OW, 7V on PULSE) |
3.3V Read/Write Operation to 1-Wire/iButton Devices |
RJ11 Interface for Standard Connectivity Accessories such as the DS9120 Socket Adapter |
Supports Standard and Overdrive 1-Wire Communication |
Provides Strong Pullup to 3.3V |
Fully Compliant with USB 2.0 Specification |
Windows XP Certified Logo Drivers |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | USB-to-1-Wire Adapter |
---|---|
For Use With | 1-Wire Devices |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
USB-to-1-Wire®/iButton® Adapte | Analog Devices |
Usb-To-1-Wire Adapter, 1-Wire Device | Newark Electronics |
USB-TO-1-WIRE ADAPTER, 1-WIRE DEVICE | element14 |
Where can I find additional details, specifications and documents for a DS9481R-3C7+ ?
Additional datasheets, footprints and schematics for DS9481R-3C7+ are listed on our Part Details page. You can also find images and similar parts to DS9481R-3C7+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9481R-3C7+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9481R-3C7+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9481R-3C7+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9481R-3C7+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9481R-3C7+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9481R-3C7+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9481R-3C7+ often in real-time on the comparison pages.
What if I can't find stock of DS9481R-3C7+ ?
You can fill out our help required form which you can use to request a quote for DS9481R-3C7+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.