DS92LV090ATVEH.. Semiconductors - ICs by Texas Instruments

9CH BUS LVDS TRANSCEIVER TQFP64

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

IC Interface Type -
No. of TX Buffers -
No. of RX Buffers -
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style TQFP
No. of Pins 64Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 92
Data Rate 100Mbps
No. of Drivers 9Drivers
No. of Receivers 9Receivers
Operating Temperature Range -40°C to +85°C
Supply Current 170mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
Transceiver Type Differential


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS92LV090ATVEH..?

Additional datasheets, footprints and schematics for DS92LV090ATVEH.. are listed on our Part Details page. You can also find images and similar parts to DS92LV090ATVEH.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS92LV090ATVEH.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV090ATVEH.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS92LV090ATVEH.. fall under?

The DS92LV090ATVEH.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS92LV090ATVEH.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV090ATVEH.. you can contact the distributor directly for product support, shipping queries etc.

Is the DS92LV090ATVEH.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS92LV090ATVEH.. have stock available?

There is no stock from authorised distributors for DS92LV090ATVEH...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS92LV090ATVEH.. often in real-time on the comparison pages.

What if I can't find stock of DS92LV090ATVEH..?

You can fill out our help required form which you can use to request a quote for DS92LV090ATVEH.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay