Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | LVDS Transceiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 75mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | WQFN |
No. of Pins | 32Pins |
Signaling Rate | 250Mbps |
Signal Input Type | LVTTL M-LVDS |
Output Level Type | LVTTL M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 91 |
Data Rate | 125Mbps |
Interface Case Style | LLP |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 67mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Multipoint LVDS |
Where can I find additional details, specifications and documents for a DS91M040TSQE?
Additional datasheets, footprints and schematics for DS91M040TSQE are listed on our Part Details page. You can also find images and similar parts to DS91M040TSQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS91M040TSQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS91M040TSQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS91M040TSQE fall under?
The DS91M040TSQE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS91M040TSQE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS91M040TSQE you can contact the distributor directly for product support, shipping queries etc.
Is the DS91M040TSQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS91M040TSQE have stock available?
There is no stock from authorised distributors for DS91M040TSQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS91M040TSQE often in real-time on the comparison pages.
What if I can't find stock of DS91M040TSQE?
You can fill out our help required form which you can use to request a quote for DS91M040TSQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.