DS90UR906QSQE/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS90UR906QSQE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS90UR906QSQE/NOPB
Details for Texas Instruments

DS90UR906QSQE/NOPB

5-65MHz 24-bit Color FPD-Link II Deserializer
Buy Directly from Texas Instruments (3767 in Stock)
$6.3900 per unit
Series Information for DS90UR906QSQE/NOPB - Texas Instruments

Description

DESERIALIZER 65MHZ 1.82GBPS WQFN-60
The DS90UR90xQ-Q1 chipset translates a parallel RGB video interface into a high-speed serialized interface over a single pair. This serial bus scheme makes system design easy by eliminating skew problems between clock and data, reducing the number of connector pins, reducing the interconnect size, weight, cost, and easing overall PCB layout. In addition, internal DC-balanced decoding is used to support AC-coupled interconnects. The DS90UR905Q-Q1 serializer embeds the clock, balances the data payload, and level shifts the signals to high-speed, low voltage differential signaling. Up to 24 inputs are serialized, along with the three video control signals. This supports full 24-bit color or 18-bit color and 6 general-purpose signals (for example, Audio I2S applications). The DS90UR906Q-Q1 deserializer recovers the data (RGB) and control signals and extracts the clock from the serial stream. The DS90UR906Q-Q1 is able to lock to the incoming data stream without the use of a training sequence or special SYNC patterns and does not require a reference clock. A link status (LOCK) output signal is provided.

Specifications

SERDES Function:
Deserialiser
Data Rate:
1.82Gbps
IC Input Type:
LVDS
IC Output Type:
LVCMOS
Driver Case Style:
WQFN
No. of Pins:
60Pins
Supply Voltage Min:
1.71V
Supply Voltage Max:
1.89V
No. of Inputs:
1
No. of Outputs:
24Outputs
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

LVDS Deserializer 0.52V 60-Pin LLP EP T/R

Avnet America product

Avnet Europe

LVDS Deserializer 0.52V 60-Pin LLP EP T/R

Avnet Europe product

Texas Instruments

5-65MHz 24-bit Color FPD-Link II Deserializer

Texas Instruments product