DS90UB913QSQE/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS90UB913QSQE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS90UB913QSQE/NOPB
Details for Texas Instruments

DS90UB913QSQE/NOPB

DS90UB913Q/4Q 10-100MHz 10/12-Bit FPD-Link III SER/DES
Buy Directly from Texas Instruments (3220 in Stock)
$5.3400 per unit
Series Information for DS90UB913QSQE/NOPB - Texas Instruments

Description

SERIALISER 100MHZ WQFN-32
The DS90UB91xQ-Q1 chipset offers an FPD-Link III interface with a high-speed forward channel and a bidirectional control channel for data transmission over a single differential pair. The DS90UB91xQ-Q1 chipsets incorporate differential signaling on both the high-speed forward channel and bidirectional control channel data paths. The serializer and deserializer pair is targeted for connections between imagers and video processors in an electronic control unit (ECU). This chipset is ideally suited for driving video data that requires up to 12-bit pixel depth plus two synchronization signals along with bidirectional control channel bus. There is a multiplexer at the deserializer to choose between two input imagers. The deserializer can have only one active input imager. The primary video transport converts 10- and 12-bit data over a single high-speed serial stream, along with a separate low latency bidirectional control channel transport that accepts control information from an I2C port and is independent of video blanking period.

Specifications

SERDES Function:
Serialiser
Data Rate:
1.4Gbps
IC Input Type:
LVCMOS
IC Output Type:
LVDS
Driver Case Style:
WQFN
No. of Pins:
32Pins
Supply Voltage Min:
1.71V
Supply Voltage Max:
1.89V
No. of Inputs:
12
No. of Outputs:
1Outputs
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

LVDS Flat Panel Display 32-Pin LLP EP T/R

Avnet Europe

LVDS Flat Panel Display 32-Pin LLP EP T/R

Texas Instruments

DS90UB913Q/4Q 10-100MHz 10/12-Bit FPD-Link III SER/DES

Texas Instruments product