DS90LV110ATMT Semiconductors - ICs by Texas Instruments

LVDS BUFFER 1:10 90LV110 TSSOP28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type LVDS
Peak-to-Peak Jitter Max 145ps
Supply Current Max 160mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 28Pins
Signaling Rate 400Mbps
Signal Input Type LVCMOS LVTTL
Output Level Type LVDS
ESD HBM 4kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 90
IC Generic Number 90LV110
Logic Function Number 110
No. of Drivers 10Drivers
No. of Receivers 1Receivers
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
Transceiver Type Differential


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV110ATMT?

Additional datasheets, footprints and schematics for DS90LV110ATMT are listed on our Part Details page. You can also find images and similar parts to DS90LV110ATMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV110ATMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV110ATMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV110ATMT fall under?

The DS90LV110ATMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV110ATMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV110ATMT you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV110ATMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV110ATMT have stock available?

There is no stock from authorised distributors for DS90LV110ATMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV110ATMT often in real-time on the comparison pages.

What if I can't find stock of DS90LV110ATMT?

You can fill out our help required form which you can use to request a quote for DS90LV110ATMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay