DS90LV032ATM/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS90LV032ATM/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS90LV032ATM/NOPB
Details for Texas Instruments

DS90LV032ATM/NOPB

3V, 400 Mbps LVDS Quad Differential Line Receiver
Buy Directly from Texas Instruments (9459 in Stock)
$1.4000 per unit
Series Information for DS90LV032ATM/NOPB - Texas Instruments

Features

  • feature
    0.1-ns Channel-to-Channel Skew (Typical)
  • feature
    0.1-ns Differential Skew (Typical)
  • feature
    3.3-V Power Supply Design
  • feature
    3.3-ns Maximum Propagation Delay
  • feature
    >400 Mbps (200 MHz) Switching Rates
  • feature
    Accepts Small Swing (350 mV Typical) VID
  • feature
    Available in SOIC and TSSOP Packaging
  • feature
    Compatible With ANSI/TIA/EIA-644
  • feature
    Industrial Temperature Operating Range (u201340u00b0C to 85u00b0C)
  • feature
    Interoperable With Existing 5-V LVDS Networks
  • feature
    Low Power Design (40 mW at 3.3 V Static)
  • feature
    Power Down High Impedance on LVDS Inputs
  • feature
    Supports Open, Short, and Terminated Input Fail- Safe

Description

IC LINE RECEIVER QUAD CMOS DIFF
The DS90LV032A is a quad CMOS differential line receiver designed for applications requiring ultra-low power dissipation and high data rates. The device is designed to support data rates in excess of 400 Mbps (200 MHz) using Low Voltage Differential Signaling (LVDS) technology. The DS90LV032A accepts low voltage (350 mV typical) differential input signals and translates them to 3-V CMOS output levels. The receiver supports a TRI-STATE function that may be used to multiplex outputs. The receiver also supports open, shorted, and terminated (100 Ω) input Fail-safe. The receiver output is HIGH for all fail-safe conditions. The DS90LV032A and companion LVDS line driver (for example, DS90LV031A) provide a new alternative to high power PECL or ECL devices for high speed point-to-point interface applications.

Specifications

Device Type:
Differential Receiver
Peak-to-Peak Jitter Max:
1.5ns
Supply Current Max:
15mA
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Driver Case Style:
SOP
No. of Pins:
16Pins
Signaling Rate:
400Mbps
Signal Input Type:
LVDS
Output Level Type:
CMOS
ESD HBM:
4.5kV
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Data Rate:
400Mbps
No. of Receivers:
4Receivers
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
120mA
Propagation Delay:
3.3ns
Supply Current:
10mA
Supply Voltage Range:
3V to 3.6V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

LVDS Receiver 16-Pin SOIC N Rail

Avnet America product

Avnet Europe

LVDS Receiver 16-Pin SOIC N Rail

Avnet Europe product

Texas Instruments

3V, 400 Mbps LVDS Quad Differential Line Receiver

Texas Instruments product